Weidmuller Circuit Breaker, Hydromagnetic, 1P, 277V, 4A; Product Range Weidmuller 9926251504

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 4A; Product Range:9926 Series; Current Rating:4A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 4A; Product Range:9926 Series; Current Rating:4A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 1P, 277V, 4A; Product Range Weidmuller - 55M3104 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 277V, 4A; Product Range Weidmuller
55M3104
Circuit Breaker, Hydromagnetic, 1P, 277V, 4A; Product Range Weidmuller 55M3104
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 4A; Product Range:9926 Series; Current Rating:4A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 4A; Product Range:9926 Series; Current Rating:4A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 55M3104
Product Name Circuit Breaker, Hydromagnetic, 1P, 277V, 4A; Product Range Weidmuller
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A H Frame Molded Case Ckt-BKR - 140G-H15I3-D10 - Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Features Molded Case Circuit Breaker
View Details
QMB Series Thermal Circuit Breaker, 3A - QMB-033-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details