CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 120V, 25A; Product Range:9926 Series; Current Rating:25A; No. of Poles:1 Pole; Input Voltage VAC:120V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 62K2739 |
| Product Name | Circuit Breaker, Hydromagnetic, 1P, 120V, 25A; Product Range Weidmuller |
| Rated AC Voltage | 240 volts |