Weidmuller Circuit Breaker, Hydromagnetic, 1P, 120V, 20A; Product Range Weidmuller 9926251020

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 120V, 20A; Product Range:9926 Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:120V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 120V, 20A; Product Range:9926 Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:120V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 1P, 120V, 20A; Product Range Weidmuller - 62K2738 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 120V, 20A; Product Range Weidmuller
62K2738
Circuit Breaker, Hydromagnetic, 1P, 120V, 20A; Product Range Weidmuller 62K2738
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 120V, 20A; Product Range:9926 Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:120V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 120V, 20A; Product Range:9926 Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:120V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Mount Circuit Breaker - 66636180 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
66636180
Din Rail Mount Circuit Breaker 66636180
CIRCUIT BREAKER, DIN RAIL MOUNT, QL-1-13-DM-KM-20. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, DIN RAIL MOUNT, QL-1-13-DM-KM-20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 62K2738 66636180
Product Name Circuit Breaker, Hydromagnetic, 1P, 120V, 20A; Product Range Weidmuller Din Rail Mount Circuit Breaker
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1DU25M - Powell Electronics, Inc.
Specs
Rated Current 25 amps
View Details
Circuit Breakers - 486-3209-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 723-209-1-1-53-2-2-30-ND - DigiKey
Specs
Rated Current 30 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details