Weidmuller Circuit Breaker, Hydromagnetic, 1P, 120V, 10A; Product Range Weidmuller 9926251010

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 120V, 10A; Product Range:9926 Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:120V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 120V, 10A; Product Range:9926 Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:120V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 1P, 120V, 10A; Product Range Weidmuller - 52K9500 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 120V, 10A; Product Range Weidmuller
52K9500
Circuit Breaker, Hydromagnetic, 1P, 120V, 10A; Product Range Weidmuller 52K9500
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 120V, 10A; Product Range:9926 Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:120V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 120V, 10A; Product Range:9926 Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:120V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 52K9500
Product Name Circuit Breaker, Hydromagnetic, 1P, 120V, 10A; Product Range Weidmuller
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Circuit Breakers - 1236694 - RS Components, Ltd.
Specs
Features Motor Circuit Protection
Terminal Type Spring Clamp Terminal
View Details
Circuit Breakers - Q520-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 12 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - T12-212R-1-ND - DigiKey
Specs
Rated Current 1 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details