Weidmuller Circuit Breaker, Hydromagnetic, 1P, 120V, 1A; Product Range Weidmuller 9926251001

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 120V, 1A; Product Range:9926 Series; Current Rating:1A; No. of Poles:1 Pole; Input Voltage VAC:120V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 120V, 1A; Product Range:9926 Series; Current Rating:1A; No. of Poles:1 Pole; Input Voltage VAC:120V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 1P, 120V, 1A; Product Range Weidmuller - 62K2736 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 120V, 1A; Product Range Weidmuller
62K2736
Circuit Breaker, Hydromagnetic, 1P, 120V, 1A; Product Range Weidmuller 62K2736
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 120V, 1A; Product Range:9926 Series; Current Rating:1A; No. of Poles:1 Pole; Input Voltage VAC:120V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 120V, 1A; Product Range:9926 Series; Current Rating:1A; No. of Poles:1 Pole; Input Voltage VAC:120V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 62K2736
Product Name Circuit Breaker, Hydromagnetic, 1P, 120V, 1A; Product Range Weidmuller
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data