Weidmuller Circuit Breaker, Hydromagnetic, 1P, 120V 500Ma; Product Range Weidmuller 9926251000

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 120V 500mA; Product Range:9926 Series; Current Rating:500mA; No. of Poles:1 Pole; Input Voltage VAC:120V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 120V 500mA; Product Range:9926 Series; Current Rating:500mA; No. of Poles:1 Pole; Input Voltage VAC:120V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 1P, 120V 500Ma; Product Range Weidmuller - 21M4516 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 120V 500Ma; Product Range Weidmuller
21M4516
Circuit Breaker, Hydromagnetic, 1P, 120V 500Ma; Product Range Weidmuller 21M4516
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 120V 500mA; Product Range:9926 Series; Current Rating:500mA; No. of Poles:1 Pole; Input Voltage VAC:120V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 120V 500mA; Product Range:9926 Series; Current Rating:500mA; No. of Poles:1 Pole; Input Voltage VAC:120V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 21M4516
Product Name Circuit Breaker, Hydromagnetic, 1P, 120V 500Ma; Product Range Weidmuller
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Distribution Boards - 117118 - RS Components, Ltd.
Specs
Rated Current 41 amps
View Details
QLB Series Thermal Circuit Breaker, 25A - QLB-253-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 25 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-4520-ND - DigiKey
Specs
Rated Current 8 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details