UPS CTRL 360W 115-230VAC/24DC
UPS, 360W, 24VDC; Power Supply Approvals:ITE; No. of Outlets:1Outlets; Capacity (VA / W):360W; Input Voltage AC Max:265V; Output Voltage:24VDC; Backup Time - Full Load:-; Product Range:-; Length:161mm; Width:72.5mm; Height:127.5mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) | Uninterruptible Power Supplies (UPS) |
| Product Number | 281-9916280024-ND | 92H6676 |
| Product Name | Uninterruptible Power Supply (UPS) Systems | Ups, 360W, 24Vdc; Power Supply Approvals Weidmuller |
| Technology | Off-line (Standby) |