991625 -- CP-SNT 300 W 24VDC 12.5A WEIDMULLER
Weidmuller
Cp-Snt 300 W 24Vdc 12.5A Weidmuller
991625
Description
CP-SNT 300 W 24VDC 12.5A
Description
CP-SNT 300 W 24VDC 12.5A
Suppliers
Cp-Snt 300 W 24Vdc 12.5A Weidmuller
12C2210
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
12C2210 |
|
Product Name
|
Cp-Snt 300 W 24Vdc 12.5A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug; Female / Jack
View Details