Weidmuller Ac Outlet With Circuit Breaker, 5A; Current Rating Weidmuller 9915480001

Description
AC OUTLET WITH CIRCUIT BREAKER, 5A; Current Rating:5A; Voltage Rating VAC:120V; Connector Colour:Black; Product Range:-; Connector Type:Electrical AC Power RoHS Compliant: Yes
Datasheet
Description
AC OUTLET WITH CIRCUIT BREAKER, 5A; Current Rating:5A; Voltage Rating VAC:120V; Connector Colour:Black; Product Range:-; Connector Type:Electrical AC Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Outlet With Circuit Breaker, 5A; Current Rating Weidmuller - 65T5315 - Newark, An Avnet Company
Chicago, IL, United States
Ac Outlet With Circuit Breaker, 5A; Current Rating Weidmuller
65T5315
Ac Outlet With Circuit Breaker, 5A; Current Rating Weidmuller 65T5315
AC OUTLET WITH CIRCUIT BREAKER, 5A; Current Rating:5A; Voltage Rating VAC:120V; Connector Colour:Black; Product Range:-; Connector Type:Electrical AC Power RoHS Compliant: Yes

AC OUTLET WITH CIRCUIT BREAKER, 5A; Current Rating:5A; Voltage Rating VAC:120V; Connector Colour:Black; Product Range:-; Connector Type:Electrical AC Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65T5315
Product Name Ac Outlet With Circuit Breaker, 5A; Current Rating Weidmuller
Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Tap-A-Dip, 16 Pin - 300-16 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details