Weidmuller Cb2212-10 W/no Aux, 3A Weidmuller 9912300005

Description
CB2212-10 W/NO AUX, 3A
Description
CB2212-10 W/NO AUX, 3A

Suppliers

Company
Product
Description
Supplier Links
Cb2212-10 W/no Aux, 3A Weidmuller - 62K2553 - Newark, An Avnet Company
Chicago, IL, United States
Cb2212-10 W/no Aux, 3A Weidmuller
62K2553
Cb2212-10 W/no Aux, 3A Weidmuller 62K2553
CB2212-10 W/NO AUX, 3A

CB2212-10 W/NO AUX, 3A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62K2553
Product Name Cb2212-10 W/no Aux, 3A Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-F2P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Coaxial Adaptor - 50 Ohm,
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
View Details