Weidmuller Circuit Breaker, Thermal Magnetic, 1P, 5A; Product Range Weidmuller 9911500005

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 5A; Product Range:CB2200 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:480V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 5A; Product Range:CB2200 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:480V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 1P, 5A; Product Range Weidmuller - 11B1585 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1P, 5A; Product Range Weidmuller
11B1585
Circuit Breaker, Thermal Magnetic, 1P, 5A; Product Range Weidmuller 11B1585
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 5A; Product Range:CB2200 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:480V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 5A; Product Range:CB2200 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:480V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 11B1585
Product Name Circuit Breaker, Thermal Magnetic, 1P, 5A; Product Range Weidmuller
Rated AC Voltage 480 volts
Rated DC Voltage 65 volts
Rated Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 1229268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 1
Text for Mounting Panel mount
View Details
QMB Series Thermal Circuit Breaker, 5A - QMB-053-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
Circuit Breakers - 486-2873-ND - DigiKey
Specs
Rated Current 0.2000 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details