Weidmuller Circuit Breaker, Thermal Magnetic, 1P, 3A; Product Range Weidmuller 9911300005

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 3A; Product Range:CB2200 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:480V RoHS Compliant: Yes
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 3A; Product Range:CB2200 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:480V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 1P, 3A; Product Range Weidmuller - 11B1580 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1P, 3A; Product Range Weidmuller
11B1580
Circuit Breaker, Thermal Magnetic, 1P, 3A; Product Range Weidmuller 11B1580
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 3A; Product Range:CB2200 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:480V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 3A; Product Range:CB2200 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:480V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 11B1580
Product Name Circuit Breaker, Thermal Magnetic, 1P, 3A; Product Range Weidmuller
Rated AC Voltage 480 volts
Rated DC Voltage 65 volts
Rated Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 10 amps
Rated Breaking Capacity 10000 amps
View Details
QLB Series Thermal Circuit Breaker, 30A - QLB-303-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 30 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-2825-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details