Weidmuller Circuit Breaker, Thermal Magnetic, 1P, 1A; Product Range Weidmuller 9911100005

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 1A; Product Range:CB2200 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:480V RoHS Compliant: Yes
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 1A; Product Range:CB2200 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:480V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 1P, 1A; Product Range Weidmuller - 11B1572 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1P, 1A; Product Range Weidmuller
11B1572
Circuit Breaker, Thermal Magnetic, 1P, 1A; Product Range Weidmuller 11B1572
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 1A; Product Range:CB2200 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:480V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 1A; Product Range:CB2200 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:480V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 11B1572
Product Name Circuit Breaker, Thermal Magnetic, 1P, 1A; Product Range Weidmuller
Rated AC Voltage 480 volts
Rated DC Voltage 65 volts
Rated Current 1 amps
Unlock Full Specs
to access all available technical data