Weidmuller Rs-Snt Ac/dc 24 Vdc Weidmuller 990937

Description
RS-SNT AC/DC 24 VDC
Description
RS-SNT AC/DC 24 VDC

Suppliers

Company
Product
Description
Supplier Links
Rs-Snt Ac/dc 24 Vdc Weidmuller - 11B1516 - Newark, An Avnet Company
Chicago, IL, United States
Rs-Snt Ac/dc 24 Vdc Weidmuller
11B1516
Rs-Snt Ac/dc 24 Vdc Weidmuller 11B1516
RS-SNT AC/DC 24 VDC

RS-SNT AC/DC 24 VDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11B1516
Product Name Rs-Snt Ac/dc 24 Vdc Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
RJ45 For 4 Pair Cables Plug w/Strain Relief Sleeve (CAT 5e/6a) - 110629 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details