Weidmuller Din Rail Terminal Block, 4Pos, 12Awg; No. Of Positions Weidmuller 9802760001

Description
DIN RAIL TERMINAL BLOCK, 4POS, 12AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:150V; No. of Levels:2 RoHS Compliant: Yes
Datasheet
Description
DIN RAIL TERMINAL BLOCK, 4POS, 12AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:150V; No. of Levels:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Terminal Block, 4Pos, 12Awg; No. Of Positions Weidmuller - 03M4317 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 4Pos, 12Awg; No. Of Positions Weidmuller
03M4317
Din Rail Terminal Block, 4Pos, 12Awg; No. Of Positions Weidmuller 03M4317
DIN RAIL TERMINAL BLOCK, 4POS, 12AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:150V; No. of Levels:2 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 4POS, 12AWG; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:150V; No. of Levels:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 03M4317
Product Name Din Rail Terminal Block, 4Pos, 12Awg; No. Of Positions Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.208 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
Component Terminal Block with LED - 2002-1421/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers