Weidmuller Interface Modules 9800510000

Description
38 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - ELCO, Left 12-26 AWG
Request a Quote Datasheet
Description
38 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - ELCO, Left 12-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 9800510000-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
9800510000-ND
Interface Modules 9800510000-ND
38 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - ELCO, Left 12-26 AWG

38 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - ELCO, Left 12-26 AWG

Buy Now Datasheet
38 Way L.h. Varelco I/f Weidmuller - 21M4442 - Newark, An Avnet Company
Chicago, IL, United States
38 Way L.h. Varelco I/f Weidmuller
21M4442
38 Way L.h. Varelco I/f Weidmuller 21M4442
38 WAY L.H. VARELCO I/F

38 WAY L.H. VARELCO I/F

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 9800510000-ND 21M4442
Product Name Interface Modules 38 Way L.h. Varelco I/f Weidmuller
Voltage Rating 125 to 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-G800-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Quad Connector, TNC - 190052 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Coaxial Adapters - 2469497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Geometry Straight
Frequency 4.000 GHz
View Details
RF Connectors - 1051678-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
3 suppliers