Weidmuller DIN Rail Terminal Blocks 9537490000

Description
Weidmüller 9537490000
Request a Quote Datasheet
Description
Weidmüller 9537490000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 4190185 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
4190185
DIN Rail Terminal Blocks 4190185
Weidmüller 9537490000

Weidmüller 9537490000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-5204-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-5204-ND
Terminal Blocks - Din Rail, Channel 281-5204-ND
CONN TERM BLK FEED THRU 6-16 AWG

CONN TERM BLK FEED THRU 6-16 AWG

Buy Now Datasheet
Din Rail Terminal Block, 2Pos, 6Awg; No. Of Positions Weidmuller - 14C2582 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 2Pos, 6Awg; No. Of Positions Weidmuller
14C2582
Din Rail Terminal Block, 2Pos, 6Awg; No. Of Positions Weidmuller 14C2582
DIN RAIL TERMINAL BLOCK, 2POS, 6AWG; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:630V; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 2POS, 6AWG; No. of Positions:2Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:630V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 4190185 281-5204-ND 14C2582
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Din Rail Terminal Block, 2Pos, 6Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant RoHS Compliant
North American 6 AWG 6 to 16 AWG 16 to 6 AWG
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-20D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Turret Term Board - 15041 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 25
Body Material Phenolic, XP
View Details