Weidmuller Connectors, Interconnects - Terminal Blocks - Din Rail, Channel 9537460000

Description
Win Source Part Number: 1315971-9537460000 Category: Connectors, Interconnects>Termin al Blocks - Din Rail, Channel Series: W Type: Feed Through Number of Positions: 2 Number of Levels: 1 Termination Style: Screw Current - IEC: 41 A Voltage - IEC: 500V Wire Gauge or Range - AWG: 8-20 AWG Wire Gauge or Range - mm2: 0.5-10mm² Color: Beige Package: Bulk Material - Insulation: Thermoplastic, Wemid Material Flammability Rating: UL94 V-0 Terminal - Width: 7.9mm Stripping Length: 16mm ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Weidmüller
Request a Quote Datasheet
Description
Win Source Part Number: 1315971-9537460000 Category: Connectors, Interconnects>Termin al Blocks - Din Rail, Channel Series: W Type: Feed Through Number of Positions: 2 Number of Levels: 1 Termination Style: Screw Current - IEC: 41 A Voltage - IEC: 500V Wire Gauge or Range - AWG: 8-20 AWG Wire Gauge or Range - mm2: 0.5-10mm² Color: Beige Package: Bulk Material - Insulation: Thermoplastic, Wemid Material Flammability Rating: UL94 V-0 Terminal - Width: 7.9mm Stripping Length: 16mm ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Weidmüller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel - 1315971-9537460000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
1315971-9537460000
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel 1315971-9537460000
Win Source Part Number: 1315971-9537460000 Category: Connectors, Interconnects>Termin al Blocks - Din Rail, Channel Series: W Type: Feed Through Number of Positions: 2 Number of Levels: 1 Termination Style: Screw Current - IEC: 41 A Voltage - IEC: 500V Wire Gauge or Range - AWG: 8-20 AWG Wire Gauge or Range - mm2: 0.5-10mm² Color: Beige Package: Bulk Material - Insulation: Thermoplastic, Wemid Material Flammability Rating: UL94 V-0 Terminal - Width: 7.9mm Stripping Length: 16mm ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Weidmüller

Win Source Part Number: 1315971-9537460000
Category: Connectors, Interconnects>Terminal Blocks - Din Rail, Channel
Series: W
Type: Feed Through
Number of Positions: 2
Number of Levels: 1
Termination Style: Screw
Current - IEC: 41 A
Voltage - IEC: 500V
Wire Gauge or Range - AWG: 8-20 AWG
Wire Gauge or Range - mm2: 0.5-10mm²
Color: Beige
Package: Bulk
Material - Insulation: Thermoplastic, Wemid
Material Flammability Rating: UL94 V-0
Terminal - Width: 7.9mm
Stripping Length: 16mm
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Weidmüller

Buy Now Datasheet
Din Rail, Channel - 9537460000-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
9537460000-ND
Din Rail, Channel 9537460000-ND
Terminal Block Connector 2 Position Feed Through Beige 8-20 AWG

Terminal Block Connector 2 Position Feed Through Beige 8-20 AWG

Buy Now Datasheet
Wdu 6 Sl Weidmuller - 14C2579 - Newark, An Avnet Company
Chicago, IL, United States
Wdu 6 Sl Weidmuller
14C2579
Wdu 6 Sl Weidmuller 14C2579
WDU 6 SL

WDU 6 SL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1315971-9537460000 9537460000-ND 14C2579
Product Name Connectors, Interconnects - Terminal Blocks - Din Rail, Channel Din Rail, Channel Wdu 6 Sl Weidmuller
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7923B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details