Weidmuller DIN Rail Terminal Blocks 9537430000

Description
Weidmüller 9537430000
Request a Quote Datasheet
Description
Weidmüller 9537430000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8239679 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8239679
DIN Rail Terminal Blocks 8239679
Weidmüller 9537430000

Weidmüller 9537430000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 9537430000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
9537430000-ND
Terminal Blocks - Din Rail, Channel 9537430000-ND
CONN TERM BLK FEED THRU 8-20 AWG

CONN TERM BLK FEED THRU 8-20 AWG

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 8239679 9537430000-ND
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel
Termination Options Screw Clamp; Screw Screw Clamp
Contacts Pitch 7.90 mm (0.31 inches)
North American 8 AWG 8 to 20 AWG
International 0.50 to 10.00 mm2 0.50 to 10.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Pluggable Terminal Blocks - CIFXX002 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2000-2239 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers