Weidmuller General Purpose Enclosures 9535500000

Description
Plastic housing, MPC (polycarbonate empt
Request a Quote
Description
Plastic housing, MPC (polycarbonate empt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2875570 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2875570
General Purpose Enclosures 2875570
Plastic housing, MPC (polycarbonate empt

Plastic housing, MPC (polycarbonate empt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2875570
Product Name General Purpose Enclosures
Length 9.84 inch (250 mm)
Width 5.91 inch (150 mm)
Depth 6.89 inch (175 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures - starCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 4.72 to 11.02 inch (120 to 280 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 22674275 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details