Plastic housing, MPC (polycarbonate empt
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2875563 |
| Product Name | General Purpose Enclosures |
| Length | 6.89 inch (175 mm) |
| Width | 3.94 inch (100 mm) |
| Depth | 6.89 inch (175 mm) |
| Material | Polycarbonate; Polycarbonate |