Weidmuller Terminal Blocks - Din Rail, Channel 9532450000

Description
CONN TERM BLK DISCONN 12-26AWG
Request a Quote
Description
CONN TERM BLK DISCONN 12-26AWG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KDKS 1/PE/35 DB is a fuse terminal block from Weidmvºller, designed for reliable electrical connections. It features a screw connection and is compliant with ROHS standards. The terminal block has a rated cross-section of 4 mm² and supports a continuous operating temperature range from -50 °C to 120 °C. It is constructed from Wemid material, which has a UL 94 flammability rating of V-0, indicating good fire resistance. This product accommodates up to three potentials and includes a PE connection. It can clamp two conductors with a cross-section ranging from 0.5 mm² to 1 mm² for finely stranded wires. The terminal block is designed for snap-on mounting and has a width of 8 mm, height of 91 mm, and depth of 65 mm, with a net weight of 28.6 g. It is rated for a maximum voltage of 250 V and a maximum current of 6.3 A, making it suitable for various applications in electrical installations.

Datasheet Summary
Powered by GS/AI

The KDKS 1/PE/35 DB is a fuse terminal block from Weidmvºller, designed for reliable electrical connections. It features a screw connection and is compliant with ROHS standards. The terminal block has a rated cross-section of 4 mm² and supports a continuous operating temperature range from -50 °C to 120 °C. It is constructed from Wemid material, which has a UL 94 flammability rating of V-0, indicating good fire resistance. This product accommodates up to three potentials and includes a PE connection. It can clamp two conductors with a cross-section ranging from 0.5 mm² to 1 mm² for finely stranded wires. The terminal block is designed for snap-on mounting and has a width of 8 mm, height of 91 mm, and depth of 65 mm, with a net weight of 28.6 g. It is rated for a maximum voltage of 250 V and a maximum current of 6.3 A, making it suitable for various applications in electrical installations.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-5202-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-5202-ND
Terminal Blocks - Din Rail, Channel 281-5202-ND
CONN TERM BLK DISCONN 12-26AWG

CONN TERM BLK DISCONN 12-26AWG

Buy Now Datasheet
Kdks 1/pe/35 Db Wemid Rohs Compliant Weidmuller - 14C2571 - Newark, An Avnet Company
Chicago, IL, United States
Kdks 1/pe/35 Db Wemid Rohs Compliant Weidmuller
14C2571
Kdks 1/pe/35 Db Wemid Rohs Compliant Weidmuller 14C2571
KDKS 1/PE/35 DB WEMID ROHS COMPLIANT: YES

KDKS 1/PE/35 DB WEMID ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-5202-ND 14C2571
Product Name Terminal Blocks - Din Rail, Channel Kdks 1/pe/35 Db Wemid Rohs Compliant Weidmuller
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Carrier terminal block for modules and plugs - 2002-1762 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details