Weidmuller Terminal Block, Pcb, 3 Position, 22-10Awg; No. Of Positions Weidmuller 9509700000

Description
TERMINAL BLOCK, PCB, 3 POSITION, 22-10AWG; No. of Positions:3; Rated Voltage:-; Rated Current:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Pitch Spacing:6.35mm; Wire Connection Method:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 3 POSITION, 22-10AWG; No. of Positions:3; Rated Voltage:-; Rated Current:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Pitch Spacing:6.35mm; Wire Connection Method:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 3 Position, 22-10Awg; No. Of Positions Weidmuller - 17M8650 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 22-10Awg; No. Of Positions Weidmuller
17M8650
Terminal Block, Pcb, 3 Position, 22-10Awg; No. Of Positions Weidmuller 17M8650
TERMINAL BLOCK, PCB, 3 POSITION, 22-10AWG; No. of Positions:3; Rated Voltage:-; Rated Current:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Pitch Spacing:6.35mm; Wire Connection Method:- RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION, 22-10AWG; No. of Positions:3; Rated Voltage:-; Rated Current:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Pitch Spacing:6.35mm; Wire Connection Method:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M8650
Product Name Terminal Block, Pcb, 3 Position, 22-10Awg; No. Of Positions Weidmuller
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female to SMA Female, Adapter - SALE-9246 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MMCX (M) Right Angle Connector for RG58 Cable - ET-MMMRA-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3071 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details