The TB Wire To Board connector, part number 11B891, features a 2-position configuration with a pitch spacing of 6.35mm. It accommodates wire sizes ranging from 22 AWG to 10 AWG, with a conductor area of 6mm². The connector utilizes a screw connection method and is rated for a maximum current of 25A and a voltage of 250V. It is also RoHS compliant, making it suitable for environmentally conscious projects. This product is designed for reliable electrical connections in various applications, particularly where space and performance are critical.
TB, WIRE TO BOARD, 2POS, 22-10AWG; Pitch Spacing:6.35mm; No. of Positions:2Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 11B891 |
| Product Name | Tb, Wire To Board, 2Pos, 22-10Awg; Pitch Spacing Weidmuller |
| North American | 22 to 10 AWG |