Manufacturer: Weidmuller
Win Source Part Number: 858677-950401
Series: Klippon® TB
Features: Box Metal, Steel Unpainted Cover Included 18.898" L x 18.898" W (480.00mm x 480.00mm) X 5.906" (150.00mm)
Package: Bulk
Categories: Boxes
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7310.29.0065
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 858677-950401 |
| Product Name | Unclassified - 950401 |