Weidmuller DIN Rail Terminal Blocks 9501160000

Description
Weidmüller 9501160000
Request a Quote Datasheet
Description
Weidmüller 9501160000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8298722 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8298722
DIN Rail Terminal Blocks 8298722
Weidmüller 9501160000

Weidmüller 9501160000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 9501160000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
9501160000-ND
Terminal Blocks - Din Rail, Channel 9501160000-ND
CONN TERM BLK FEED THROUGH BEIGE

CONN TERM BLK FEED THROUGH BEIGE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 8298722 9501160000-ND
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel
Termination Options Screw Clamp; Screw Screw Clamp; Spring Clamp
Approvals RoHS Compliant RoHS Compliant
North American 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Eurostyle Terminal Strips - PA08HDS-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Terminal Strip
Termination Options Elevator Clamps
Features Customizaton
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7645-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers