Weidmuller Circular Cable Assemblies - 9457900200 9457900200

Description
Manufacturer: Weidmuller Win Source Part Number: 856596-9457900200 Series: SAI Features: Cable Assembly Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Other Part Number: 281-7576, 9457900200-ND, SAIL-M12WM12W-5-2.0U
Request a Quote
Description
Manufacturer: Weidmuller Win Source Part Number: 856596-9457900200 Series: SAI Features: Cable Assembly Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Other Part Number: 281-7576, 9457900200-ND, SAIL-M12WM12W-5-2.0U
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circular Cable Assemblies - 9457900200
856596-9457900200
Circular Cable Assemblies - 9457900200 856596-9457900200
Manufacturer: Weidmuller Win Source Part Number: 856596-9457900200 Series: SAI Features: Cable Assembly Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Other Part Number: 281-7576, 9457900200-ND, SAIL-M12WM12W-5-2.0U

Manufacturer: Weidmuller
Win Source Part Number: 856596-9457900200
Series: SAI
Features: Cable Assembly
Package: Bulk
Categories: Cable Assemblies
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Other Part Number: 281-7576, 9457900200-ND, SAIL-M12WM12W-5-2.0U

Buy Now
Cable Assemblies - Circular Cable Assemblies - 9457900200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
9457900200
Cable Assemblies - Circular Cable Assemblies 9457900200
CBL 5POS MALE TO FMALE 6.56'

CBL 5POS MALE TO FMALE 6.56'

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 856596-9457900200 9457900200
Product Name Circular Cable Assemblies - 9457900200 Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details