Weidmüller Interface GmbH & Co. KG Circular Cable Assemblies 9456100060

Description
Cable Assembly 1.97' (600.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.97' (600.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-7385-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-7385-ND
Circular Cable Assemblies 281-7385-ND
Cable Assembly 1.97' (600.00mm)

Cable Assembly 1.97' (600.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 9456100060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
9456100060
Cable Assemblies - Circular Cable Assemblies 9456100060
CBL CIRC 4POS MALE TO WIRE 1.97'

CBL CIRC 4POS MALE TO WIRE 1.97'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 281-7385-ND 9456100060
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - AHT-K8P-M12-S-G-10M-WH-5-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
View Details
Stability Cables - SP-185-MM-12 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details