Weidmuller Power Relays, Over 2 Amps 9454910000

Description
General Purpose Relay SPDT (1 Form C) 24VAC/DC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 24VAC/DC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-5190-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-5190-ND
Power Relays, Over 2 Amps 281-5190-ND
General Purpose Relay SPDT (1 Form C) 24VAC/DC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 24VAC/DC Coil DIN Rail

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
9454910000
Relays - Power Relays, Over 2 Amps 9454910000
RELAY GEN PURPOSE SPDT 6A 24V

RELAY GEN PURPOSE SPDT 6A 24V

Supplier's Site
Relay, Spdt, 250Vac, 6A; Contact Configuration Weidmuller - 65T5312 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 6A; Contact Configuration Weidmuller
65T5312
Relay, Spdt, 250Vac, 6A; Contact Configuration Weidmuller 65T5312
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:6A; Product Range:DK Series; Relay Mounting:DIN Rail; Coil Type:AC / DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:- RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:6A; Product Range:DK Series; Relay Mounting:DIN Rail; Coil Type:AC / DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 281-5190-ND 9454910000 65T5312
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 6A; Contact Configuration Weidmuller
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relay - 700-CFB310Y - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Safety Relays - 56.OA01.0622 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details