9445750000 -- RS 16IO 2W I-L H S WEIDMULLER
Weidmuller
Rs 16Io 2W I-L H S Weidmuller
9445750000
Description
RS 16IO 2W I-L H S
Description
RS 16IO 2W I-L H S
Suppliers
Rs 16Io 2W I-L H S Weidmuller
44T9031
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
44T9031 |
|
Product Name
|
Rs 16Io 2W I-L H S Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details