9445710000 -- RS 16IO 1W L H S WEIDMULLER
Weidmuller
Rs 16Io 1W L H S Weidmuller
9445710000
Description
RS 16IO 1W L H S
Description
RS 16IO 1W L H S
Suppliers
Rs 16Io 1W L H S Weidmuller
44T9029
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
44T9029 |
|
Product Name
|
Rs 16Io 1W L H S Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details