9441870000 -- RS 32IO 1W I R S WEIDMULLER
Weidmuller
Rs 32Io 1W I R S Weidmuller
9441870000
Description
RS 32IO 1W I R S
Description
RS 32IO 1W I R S
Suppliers
Rs 32Io 1W I R S Weidmuller
44T9016
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
44T9016 |
|
Product Name
|
Rs 32Io 1W I R S Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details