Weidmuller Rsm-C 1Rt Rsv/v 24V Weidmuller 9441140000

Description
RSM-C 1RT RSV/V 24V
Description
RSM-C 1RT RSV/V 24V

Suppliers

Company
Product
Description
Supplier Links
Rsm-C 1Rt Rsv/v 24V Weidmuller - 44T9008 - Newark, An Avnet Company
Chicago, IL, United States
Rsm-C 1Rt Rsv/v 24V Weidmuller
44T9008
Rsm-C 1Rt Rsv/v 24V Weidmuller 44T9008
RSM-C 1RT RSV/V 24V

RSM-C 1RT RSV/V 24V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44T9008
Product Name Rsm-C 1Rt Rsv/v 24V Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details