Weidmuller Rs 32 48Vdc;dpdt,red Led Weidmuller 9406320000

Description
RS 32 48VDC;DPDT,RED LED
Description
RS 32 48VDC;DPDT,RED LED

Suppliers

Company
Product
Description
Supplier Links
Rs 32 48Vdc;dpdt,red Led Weidmuller - 62K2166 - Newark, An Avnet Company
Chicago, IL, United States
Rs 32 48Vdc;dpdt,red Led Weidmuller
62K2166
Rs 32 48Vdc;dpdt,red Led Weidmuller 62K2166
RS 32 48VDC;DPDT,RED LED

RS 32 48VDC;DPDT,RED LED

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62K2166
Product Name Rs 32 48Vdc;dpdt,red Led Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm C Connectors 90° Plug - 150107 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details