Weidmuller Dk 4/35 U 60V Mov 14 Weidmuller 9401490000

Description
DK 4/35 U 60V MOV 14
Description
DK 4/35 U 60V MOV 14

Suppliers

Company
Product
Description
Supplier Links
Dk 4/35 U 60V Mov 14 Weidmuller - 62K2145 - Newark, An Avnet Company
Chicago, IL, United States
Dk 4/35 U 60V Mov 14 Weidmuller
62K2145
Dk 4/35 U 60V Mov 14 Weidmuller 62K2145
DK 4/35 U 60V MOV 14

DK 4/35 U 60V MOV 14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62K2145
Product Name Dk 4/35 U 60V Mov 14 Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 2 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110939 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details