Weidmuller Circuit Breakers - 926252005 926252005

Description
Manufacturer: Weidmuller Win Source Part Number: 863352-926252005 Series: 9926 Features: Circuit Breaker Magnetic (Hydraulic Delay) 5A 240 V AC DC Lever DIN Rail Package: Bulk Mounting: DIN Rail Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.20.0020 Other Part Number: CB9926, 2P, 5A, QL-2-13-DM-KM-05
Request a Quote
Description
Manufacturer: Weidmuller Win Source Part Number: 863352-926252005 Series: 9926 Features: Circuit Breaker Magnetic (Hydraulic Delay) 5A 240 V AC DC Lever DIN Rail Package: Bulk Mounting: DIN Rail Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.20.0020 Other Part Number: CB9926, 2P, 5A, QL-2-13-DM-KM-05
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 926252005 - 926252005 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - 926252005
926252005
Circuit Breakers - 926252005 926252005
Manufacturer: Weidmuller Win Source Part Number: 863352-926252005 Series: 9926 Features: Circuit Breaker Magnetic (Hydraulic Delay) 5A 240 V AC DC Lever DIN Rail Package: Bulk Mounting: DIN Rail Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.20.0020 Other Part Number: CB9926, 2P, 5A, QL-2-13-DM-KM-05

Manufacturer: Weidmuller
Win Source Part Number: 863352-926252005
Series: 9926
Features: Circuit Breaker Magnetic (Hydraulic Delay) 5A 240 V AC DC Lever DIN Rail
Package: Bulk
Mounting: DIN Rail
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.20.0020
Other Part Number: CB9926, 2P, 5A, QL-2-13-DM-KM-05

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number 926252005
Product Name Circuit Breakers - 926252005
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 1229319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 1
Text for Mounting Panel mount
View Details
QLB Series Thermal Circuit Breaker, 15A - QLB-153-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-5458-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details