Manufacturer: Weidmuller
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1147147-9204880000
Length: 85 mm
Weight: 61 g
Width: 70 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1147147-9204880000 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 9204880000 |