Weidmuller Terminal Block Wire Ferrules 9203620000

Description
Ivory Wire Ferrule Connector 7 AWG (10.00mm²) Single Wire
Request a Quote Datasheet
Description
Ivory Wire Ferrule Connector 7 AWG (10.00mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 9203620000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
9203620000-ND
Terminal Block Wire Ferrules 9203620000-ND
Ivory Wire Ferrule Connector 7 AWG (10.00mm²) Single Wire

Ivory Wire Ferrule Connector 7 AWG (10.00mm²) Single Wire

Buy Now Datasheet
H10,0/22S Eb Weidmuller - 87T6999 - Newark, An Avnet Company
Chicago, IL, United States
H10,0/22S Eb Weidmuller
87T6999
H10,0/22S Eb Weidmuller 87T6999
H10,0/22S EB

H10,0/22S EB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 9203620000-ND 87T6999
Product Name Terminal Block Wire Ferrules H10,0/22S Eb Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details