Weidmuller Batterie 1,5V Micro Weidmuller 9201310000

Description
BATTERIE 1,5V MICRO
Description
BATTERIE 1,5V MICRO

Suppliers

Company
Product
Description
Supplier Links
Batterie 1,5V Micro Weidmuller - 21M5231 - Newark, An Avnet Company
Chicago, IL, United States
Batterie 1,5V Micro Weidmuller
21M5231
Batterie 1,5V Micro Weidmuller 21M5231
BATTERIE 1,5V MICRO

BATTERIE 1,5V MICRO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21M5231
Product Name Batterie 1,5V Micro Weidmuller
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8719A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details