Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors
Package: Bulk
Gender: Female
Terminal Type: Standard
Length - Overall: 0.819" (20.80mm)
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 87T6967 | |
| Product Name | Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors | Lif 2,5F638 R Weidmuller |