Weidmuller Ring Connectors 9200070000

Description
Ring Terminal Connector 3 Stud Circular Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 3 Stud Circular Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 9200070000-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
9200070000-ND
Ring Connectors 9200070000-ND
Ring Terminal Connector 3 Stud Circular Crimp

Ring Terminal Connector 3 Stud Circular Crimp

Buy Now Datasheet
Connectors, Interconnects Terminals Ring Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminals Ring Connectors
Connectors, Interconnects Terminals Ring Connectors
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminals Ring Connectors Color: Red Package: Bulk Material - Insulation: Poly-Vinyl Chloride (PVC) Terminal Type: Circular Width - Outer Edges: 0.217" (5.50mm) Insulation: Insulated Stud/Tab Size: 3 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminals Ring Connectors
Color: Red
Package: Bulk
Material - Insulation: Poly-Vinyl Chloride (PVC)
Terminal Type: Circular
Width - Outer Edges: 0.217" (5.50mm)
Insulation: Insulated
Stud/Tab Size: 3 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Lir 1,5M3 V Weidmuller - 87T6935 - Newark, An Avnet Company
Chicago, IL, United States
Lir 1,5M3 V Weidmuller
87T6935
Lir 1,5M3 V Weidmuller 87T6935
LIR 1,5M3 V

LIR 1,5M3 V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 9200070000-ND 87T6935
Product Name Ring Connectors Connectors, Interconnects Terminals Ring Connectors Lir 1,5M3 V Weidmuller
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details