Weidmuller Terminal Blocks - Din Rail, Channel 9158330001

Description
CONN TERM BLK DISCONN 12-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 12-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-9158330001-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-9158330001-ND
Terminal Blocks - Din Rail, Channel 281-9158330001-ND
CONN TERM BLK DISCONN 12-26AWG

CONN TERM BLK DISCONN 12-26AWG

Buy Now Datasheet
Terminal Block, Fused, 4Pos, 12Awg; No. Of Positions Weidmuller - 21M4088 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 4Pos, 12Awg; No. Of Positions Weidmuller
21M4088
Terminal Block, Fused, 4Pos, 12Awg; No. Of Positions Weidmuller 21M4088
TERMINAL BLOCK, FUSED, 4POS, 12AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:500V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 4POS, 12AWG; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:500V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Terminal Blk/Strip Wiring Dev - 7953725 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
7953725
Terminal Blk/Strip Wiring Dev 7953725
FUSED TERMINAL BLOCK, 4 POSITION, 26 AWG, 12AWG, 4MM2, SCREW TYPE, 6.3 AMP, KDKS1PE/SMT 10-60VUC BFI H-. FREE 2 YEAR RADWELL WARRANTY

FUSED TERMINAL BLOCK, 4 POSITION, 26 AWG, 12AWG, 4MM2, SCREW TYPE, 6.3 AMP, KDKS1PE/SMT 10-60VUC BFI H-. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-9158330001-ND 21M4088 7953725
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Fused, 4Pos, 12Awg; No. Of Positions Weidmuller Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp Screw Clamp
Features Diode
Approvals RoHS Compliant
Terminal Block Type Dual level
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-06D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-335-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Quadruple-deck terminal block - Ground terminal block - Through terminal block - 2002-4157 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers