913354 -- HEAVY DUTY CONNECTOR CONTACTS
Weidmuller
Heavy Duty Connector Contacts
913354
Description
CONTACT H.D. PIN 15AWG
-
ODG (Origin Data Global)
-
Newark, An Avnet Company
Description
CONTACT H.D. PIN 15AWG
Suppliers
Heavy Duty Connector Contacts
913354
Supplier's Site
Hb/he Mle Crmp Au Awg15 Weidmuller
21M4070
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
913354 |
21M4070 |
|
Product Name
|
Heavy Duty Connector Contacts |
Hb/he Mle Crmp Au Awg15 Weidmuller |
|
Contact Size (AWG)
|
15 AWG
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details