Weidmuller Terminal Block, Fuse, 2 Position, 26-10Awg; No. Of Positions Weidmuller 9130980000

Description
TERMINAL BLOCK, FUSE, 2 POSITION, 26-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes
Description
TERMINAL BLOCK, FUSE, 2 POSITION, 26-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Weidmvºller Terminal Block, Fuse, 2 Position (part number 95F8789) is designed for wire sizes ranging from 26 AWG to 10 AWG. It features a screw connection method and is rated for a maximum current of 32 A and a voltage of 800 V. The terminal block has two positions and is suitable for single-level applications. It is constructed from PA 66 material with a black color and has a UL 94 flammability rating of V-2. The product is compliant with RoHS standards and is designed for reliable performance in various applications. Its dimensions are 6.5 mm in width, 42 mm in height, and 47.5 mm in depth, with a net weight of 11.73 g.

Datasheet Summary
Powered by GS/AI

The Weidmvºller Terminal Block, Fuse, 2 Position (part number 95F8789) is designed for wire sizes ranging from 26 AWG to 10 AWG. It features a screw connection method and is rated for a maximum current of 32 A and a voltage of 800 V. The terminal block has two positions and is suitable for single-level applications. It is constructed from PA 66 material with a black color and has a UL 94 flammability rating of V-2. The product is compliant with RoHS standards and is designed for reliable performance in various applications. Its dimensions are 6.5 mm in width, 42 mm in height, and 47.5 mm in depth, with a net weight of 11.73 g.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Fuse, 2 Position, 26-10Awg; No. Of Positions Weidmuller - 95F8789 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 2 Position, 26-10Awg; No. Of Positions Weidmuller
95F8789
Terminal Block, Fuse, 2 Position, 26-10Awg; No. Of Positions Weidmuller 95F8789
TERMINAL BLOCK, FUSE, 2 POSITION, 26-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 2 POSITION, 26-10AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 95F8789
Product Name Terminal Block, Fuse, 2 Position, 26-10Awg; No. Of Positions Weidmuller
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2207.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Triple-deck terminal block - Through terminal block - 2002-3208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details