Weidmuller Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller 9129930000

Description
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller - 95F8785 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
95F8785
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller 95F8785
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 95F8785
Product Name Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15503 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 19
Body Material Glass Epoxy
View Details
DIN Rail Terminal Blocks - XW2B-2 - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type DIN Rail Terminal Blocks
View Details
2 suppliers
Terminals - 2226.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details