Weidmuller Cb4201-10, 0.3A/ts32 Weidmuller 9129813200

Description
CB4201-10, 0.3A/TS32
Description
CB4201-10, 0.3A/TS32

Suppliers

Company
Product
Description
Supplier Links
Cb4201-10, 0.3A/ts32 Weidmuller - 11B458 - Newark, An Avnet Company
Chicago, IL, United States
Cb4201-10, 0.3A/ts32 Weidmuller
11B458
Cb4201-10, 0.3A/ts32 Weidmuller 11B458
CB4201-10, 0.3A/TS32

CB4201-10, 0.3A/TS32

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11B458
Product Name Cb4201-10, 0.3A/ts32 Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Sq. Socket Jumper, 28 AWG PVC Test Lead - SALE-9120 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details
RP TNC (M) St. Connector for RG316 Cable - ET-TMRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3-102-857-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details