Weidmuller Cb4202-10, 9.0A/ts35 Weidmuller 9124423500

Description
CB4202-10, 9.0A/TS35
Description
CB4202-10, 9.0A/TS35

Suppliers

Company
Product
Description
Supplier Links
Cb4202-10, 9.0A/ts35 Weidmuller - 11B410 - Newark, An Avnet Company
Chicago, IL, United States
Cb4202-10, 9.0A/ts35 Weidmuller
11B410
Cb4202-10, 9.0A/ts35 Weidmuller 11B410
CB4202-10, 9.0A/TS35

CB4202-10, 9.0A/TS35

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11B410
Product Name Cb4202-10, 9.0A/ts35 Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Mini Alligator Clip to Mini Banana Socket, Adapter - 8048 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N (M) St. Connector for HLF400 Cable - ET-NMS-7 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details