Weidmuller Wdk Ld/35 48Vdc Rd Tp- Weidmuller 912017

Description
WDK LD/35 48VDC RD TP
Description
WDK LD/35 48VDC RD TP

Suppliers

Company
Product
Description
Supplier Links
Wdk Ld/35 48Vdc Rd Tp- Weidmuller - 14C2409 - Newark, An Avnet Company
Chicago, IL, United States
Wdk Ld/35 48Vdc Rd Tp- Weidmuller
14C2409
Wdk Ld/35 48Vdc Rd Tp- Weidmuller 14C2409
WDK LD/35 48VDC RD TP

WDK LD/35 48VDC RD TP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C2409
Product Name Wdk Ld/35 48Vdc Rd Tp- Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Blade Type Power Connector Contacts - 2243-113920P1-ND - DigiKey
Specs
Contact Size (AWG) 10 AWG
View Details
3 suppliers