911997 -- WDK LD/35 6VDC RD TP+ WEIDMULLER
Weidmuller
Wdk Ld/35 6Vdc Rd Tp+ Weidmuller
911997
Description
WDK LD/35 6VDC RD TP+
Description
WDK LD/35 6VDC RD TP+
Suppliers
Wdk Ld/35 6Vdc Rd Tp+ Weidmuller
14C2401
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
14C2401 |
|
Product Name
|
Wdk Ld/35 6Vdc Rd Tp+ Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers