Weidmuller Dk4 Ld/32 120Vac Rd Weidmuller 911981

Description
DK4 LD/32 120VAC RD
Description
DK4 LD/32 120VAC RD

Suppliers

Company
Product
Description
Supplier Links
Dk4 Ld/32 120Vac Rd Weidmuller - 14C2400 - Newark, An Avnet Company
Chicago, IL, United States
Dk4 Ld/32 120Vac Rd Weidmuller
14C2400
Dk4 Ld/32 120Vac Rd Weidmuller 14C2400
DK4 LD/32 120VAC RD

DK4 LD/32 120VAC RD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C2400
Product Name Dk4 Ld/32 120Vac Rd Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
75 Ohm SMC 90° Female Plug - 190768 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details